SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 1540574931

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 - 1540574931 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33
1540574931
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 1540574931
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 - 1540574931 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33
1540574931
Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 1540574931
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1540574931 1540574931
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33 Spherical Roller Bearings, on a Withdrawal Sleeve - 249/1320 CAK30F/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 51.9685 inch (1320.000 mm) 51.9685 inch (1320.000 mm)
Outside Diameter 67.7166 inch (1720.000 mm) 67.7166 inch (1720.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 26900 lbs (12200 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details