Dymax Datasheets for UV Curing Equipment

UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products.
UV Curing Equipment: Learn more

Product Name Notes
Available Globally (Except Europe) The Dymax 1200 Series focused beam UV curing flood lamps use high-intensity UV/Visible light for the rapid curing of UV adhesives, UV coatings, and UV inks.
Available Globally, Except Europe Dymax 12 in wide UV Curing Conveyor Systems (UVCS) offer consistent, fast, and safe UV curing. Designed for curing UV curable adhesives, coatings, and inks, these...
Available Globally, Except Europe Dymax 12 inch wide UV curing oven offers consistent, fast, and safe UV curing. These conveyors are designed for UV curing adhesives, coatings, and inks and...
Available Globally, Except Europe Dymax SideCure conveyor system is configured with UV curing lamps on the left, right, and/or top offer consistent, fast, and safe UV curing from the top...
CE Marked – Available Globally The BlueWave® AX-550 V2.0 is a LED light-curing system that combines a controller, emitter, and power supply into a compact and quiet design. It...
CE Marked - Available Globally Dymax BlueWave® QX4 V2.0 LED spot curing system provides high-intensity spot-curing technology, a compact size, and incredible curing versatility to create an efficient and user-friendly...
Available Globally (Except Europe) The Dymax 2000-EC Series UV curing flood lamps are designed for general purpose, low-intensity curing of UV adhesives, coatings, and inks. A Dymax 2000-EC UV flood...
Available Globally (Except Europe) The Dymax 5000-EC Series UV curing flood lamps are designed for high-intensity, rapid UV curing of UV adhesives, UV coatings, and UV inks. 5000-EC UV curing...
Available Globally - CE Marked Dymax BlueWave® MX-150 curing system provides manufacturers with the curing flexibility they need, in a smaller, more efficient design. The unit is comprised of...
Available Globally, Except Europe Dymax UVCS bench-top conveyor systems are designed for fast curing of adhesives, coatings, and inks that react in the UVA and/or visible spectral ranges. The conveyors...
Available Globally, Except Europe These conveyors can be outfitted with a variety of lamp configurations based on application requirements. Configuration options allow flexibility when defining intensity requirements to keep operating...
Available in Europe and Asia Only Upgrade your light-curing operations with the UVCS V3.0 LED conveyor platform, designed to maximize efficiency and enhance operator experience. Equipped with the latest in...
CE Marked – Available Globally Dymax ECE 2000 flood lamp curing systems offer moderate- to high-intensity curing over an 8 in x 8 in (20.3 cm x 20.3 cm) area...
CE Marked – Available Globally Dymax ECE 5000 flood lamp curing systems offer moderate- to high-intensity curing over a 5 in x 5 in (12.7 cm x 12.7 cm) area...
CE Marked – Available Globally Dymax’s next-generation curing system, the BlueWave® MX-250, provides manufacturers with the curing flexibility of past systems but with new expansion capabilities. The unit is...
CE Marked – Available Globally The BlueWave® MX-275 curing system is a high-intensity UV LED flood-curing system. Light energy is delivered in a line pattern instead of the traditional...
CE Marked - Available Globally Dymax BlueWave® 200 version 3.1 is a high-intensity, light-curing spot-lamp system. This unit emits energy in the UVA and visible portion of the spectrum...
CE Marked - Available in Europe Only The Dymax UVC-8 Conveyor is designed for curing UV/Visible light-curable adhesives, coatings, and inks. This cost-efficient and versatile conveyor system is perfect for...
CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system...
The BlueWave® FX-1250 is a high intensity LED flood-curing system that delivers true, high irradiance LED light for the best speed, depth, and fullness of cure from Dymax LED emitters.