The Dymax ECE 2000 is a UV light-curing flood lamp system designed for moderate to high-intensity curing over an area of 8" x 8" (20.3 cm x 20.3 cm). It utilizes a 400 Watt metal halide bulb, with a typical initial output intensity of 105 mW/cm¬= at a wavelength of 365 nm. The system is suitable for curing UV adhesives, coatings, and inks in various industrial applications, including automotive, electronics, and medical device assembly. The ECE 2000 features a modular design that includes a power supply and reflector housing, allowing for easy integration into automated assembly processes or use as a bench-top system. It offers a bulb warranty of 2,000 hours, although intensity is not guaranteed. The system includes safety features such as 100% shielding with a safety interlock and automatic lamp shut-off when the light shield door is open. Additional options include different bulb types (shortwave, longwave, and visible), as well as accessories like shutters and shielding for enhanced operational flexibility. The ECE 2000 is designed for efficient curing, typically achieving results in 5 to 30 seconds, making it a viable option for engineers seeking reliable and effective light-curing solutions.
CE Marked – Available Globally
Dymax ECE 2000 flood lamp curing systems offer moderate- to high-intensity curing over an 8 in x 8 in (20.3 cm x 20.3 cm) area for the fast curing of UV curable adhesives, coatings, and inks. Dymax flood lamps can be used in a wide variety of industrial applications including bonding, sealing, and encapsulating, and are ideal for use in the automotive, electronic, optical, and medical device assembly industries.
Modular ECE series flood lamps consist of a power supply, reflector housing, and 400 Watt metal halide UV curing bulb. By adding accessories such as UV shielding, shutter assemblies, and mounting stands these flood lamps can be used as either turnkey bench-top systems or integrated into an automated assembly process.
Complete ECE Series flood lamp systems listed below are integrated into complete packages ready to plug in and cure for a variety of curing requirements. They are designed to optimize safety and convenience for process-controlled cures. These light sources are versatile, capable of curing adhesive on parts with large bond lines or multiple parts in trays, or for curing coatings and inks and are ideal for prototype or bench-top production.
| Dymax | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Name | Light-Curing Equipment, Flood Curing Systems, ECE 2000 |
| Type | Flood |