Dymax Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3069 adhesive cures in seconds upon exposure to UV/Visible light to rapidly bond and laminate both flexible and rigid substrates. The fast-curing material adheres to many different plastics including PVC,... | |
| 3094-GEL-REV-A quickly bonds and seals a variety of plastics including liquid-crystal polymer (LCP), polycarbonate (PC), polyurethane (PU), and polystyrene (PS). This plastic adhesive cures in seconds “on-demand” with exposure to... | |
| 3099 adhesive cures in seconds upon exposure to high-intensity UV/Visible light. The product cures rapidly to form strong bonds to PMMA (Acrylic), polycarbonate, glass, and other plastic substrates. This material’s... | |
| 9211-W low-stress plastic bonding adhesive cures with UV/Visible light energy for ultra-fast bonding and sealing of camera module components found in consumer wearable devices. This product forms excellent bonds to... | |
| Curing in seconds upon exposure to UV or LED light, MD® 1128A-M-Z medical device adhesive features Multi-Cure® a secondary heat cure for shadow areas. The product bonds metals and plastics... | |
| Designed for optical alignment applications, 9202-W is a next-generation UV cure adhesive formulated with low-sensitizing ingredients designed to produce a safer adhesive for consumer wearable device assembly. Known skin sensitizers... | |
| Designed for optical bonding applications found in consumer wearables, low-stress 9204-W features very low modulus and low shifting after reliability testing. This optical bonding adhesive is suitable for sealing and... | |
| Dymax 3094-T-REV-A plastic bonding adhesive cures with high-intensity UV/Visible light in seconds for “on-demand” rapid bonding and sealing of a variety of plastics. The product adheres well to polycarbonate (PC),... | |
| Dymax 4-20418 glass bonding adhesive cure with UV or LED light in seconds for rapid bonding and laminating to glass, metal, and many plastics. Bonds resist yellowing in the sun... | |
| Dymax 429 glass adhesive cures in seconds upon exposure to UV/Visible light for the fast assembly of metal to glass, potting critical components, and large-area bonding. This high-impact product is... | |
| Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and... | |
| Dymax 7501-T-UR-SC-Z, Trimethylbenzoyl Diphenylphosphine Oxide (TPO)-free, protective resin cures with either 385 nm or 405 nm UV wavelength light sources for fast sealing of multiple substrates typically used in critical... | |
| Dymax 846-GEL structural adhesive utilizes activators to form excellent high-strength bonds to a variety of metal surfaces, glass, ceramics, filled nylon, thermoset plastics, and epoxy boards. The product is ideal... | |
| Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The... | |
| Dymax 9310 cures upon exposure to light and is designed for rapid ruggedization of circuit board components. This adhesive is specially formulated to cure with heat in applications where shadowed... | |
| Dymax 9501-F is a UV/Visible light-curing adhesive optimized for LED curing at 385nm designed for electric vehicle battery potting and bonding. This material provides a highly reliable bond for cylindrical... | |
| Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective... | |
| Dymax 9671 cures upon exposure to light and is designed for rapid bonding of liquid crystal polymer (LCP). This adhesive also provides rapid bonding and sealing of various other speaker... | |
| Dymax 9701 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include... | |
| Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include... | |
| Dymax 9703 optical display adhesive cures upon exposure to UV/Visible light in seconds. The product is ideal for flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates... | |
| Dymax 9773 is a low outgassing, low-ionic content, high-performance light-cure staking/ruggedizing adhesive especially formulated to stabilize critical components on printed circuit boards in missiles, satellites, and spacecraft. This material is... | |
| Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets... | |
| Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive... | |
| Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for... | |
| Dymax Low-Shrink™ OP-81-LS is a UV/Visible light-curable optical adhesive epoxy with very low shrinkage during cure and is ideal for rapid positioning of optical components. OP-81-LS cures with UV light... | |
| Dymax MD® 1040-M is a versatile autoclave resistant adhesive, coating and encapsulant resistant to 100+ cycles of sterilization. It offers extremely low water absorption (0.5%) making it ideal for surgical... | |
| Dymax MD® 1406-M-Z needle bonding adhesive cures using LED light at either 385 or 405 nm wavelength for fast bonding of substrates typically used in needle/syringe assemblies and other medical... | |
| Dymax Multi-Cure® 6-621 adhesive is designed for rapid assembling of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other substrate materials. The material is specially formulated to... | |
| Dymax Multi-Cure® 6-621-GEL adhesive cures upon exposure to light and is designed for rapid assembling of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other materials. Dymax... | |
| Dymax Multi-Cure® 6-621-GEL-F structural adhesive cures with UV/Visible light, heat, or pre-applied activator for fast assembly of components made of metal, glass, ceramic, phenolic, filled polyamide, and other substrate... | |
| Dymax Multi-Cure® 6-621-T adhesive forms hard, clear bonds to phenolic plastics, metal, glass, ceramic, polyamide (filled/unfilled), and other substrates. The material cures “on-demand” in seconds with UV/Visible light, heat,... | |
| Dymax Multi-Cure® 6-630-T structural bonding adhesive cures in seconds for fast assembly of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other substrates. The product demonstrates excellent... | |
| Dymax OP-29 UV cure optical adhesive forms tough, resilient bonds to glass, metals, and a variety of plastics including polycarbonate and polyimide. OP-29 adhesive cures in seconds upon exposure to... | |
| Dymax OP-29-GEL UV curable optical adhesive forms tough, resilient bonds to glass, metals, and a variety of plastics including polycarbonate and polyimide. OP-29-GEL adhesive cures in seconds upon exposure to... | |
| HLC-M-1000 is a wicking grade HLC™ adhesive designed for the rapid assembly of medical devices. The adhesive meets various biocompatibility standards and is well-suited for bonding applications on catheters, tube... | |
| HLC-M-1004 is a low viscosity HLC™ adhesive designed for the fast assembly of medical devices. The adhesive meets a variety of biocompatibility standards and is well-suited for bonding applications on... | |
| MD® 1405-M-UR-SC-Z needle bonding adhesive is LED curable at either 385 nm or 405 nm wavelength light for fast bonding of multiple substrates typically used in syringe and medical device... | |
| Multi-Cure® 6-621-VT adhesive quickly bonds parts made of metal, ceramic, glass, phenolic plastics, polyamide (filled/unfilled), and other substrate materials. 6-621-VT cures with UV/Visible light, heat, or pre-applied activator. The... | |
| Multi-Cure® 9-20801 cures upon exposure to UV light, heat, and/or activator. The material rapidly mounts heat-sensitive components on printed circuit boards to provide highly conductive bonds to heat-dissipation elements... | |
| Multi-Cure® 9-911-REV-B is a UV/Visible light curing, high-tensile-strengt h adhesive for rapid tacking of repair wires on printed circuit boards. The product has excellent adhesion to a wide variety... | |
| OP-60 high-performance optical adhesive cures upon exposure to UV or visible light in seconds. OP-60 is a low-shrinkage, low-outgassing, low-CTE adhesive designed for the precise positioning of lenses, prisms, and... |