Dymax Datasheets for Dispensing Valve Systems
Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
Dispensing Valve Systems: Learn more
| Product Name | Notes |
|---|---|
| Available Globally, Except Europe The RotoSpense 360 accurately dispenses medium to high-viscosity materials onto the outer diameter of tubes. It incorporates a tube detection sensor that identifies when a part... | |
| Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making... | |
| Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The... | |
| The Dymax Model 200 is a manually controlled dispensing system. Accurate dispensing is achieved through the use of a unique normally-closed, hand-held diaphragm valve. The diaphragm valve is designed with... | |
| The Dymax Model 475 pneumatic, normally closed diaphragm valve is designed for use with low- to high-viscosity fluids such as light-curable adhesives, cyanoacrylates, and inks. The internal diaphragm design of... | |
| The Dymax Model 485 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to high-viscosity fluids. The valve’s stroke adjustment allows for... | |
| The Model 455 dispensing valve is a pneumatically operated, normally closed pinch valve with a disposable fluid path. It was designed to dispense a variety of medium to high viscosity... | |
| The Model 775 is a pneumatically operated spool valve that is designed to accurately dispense a variety of low, medium and high viscosity fluids. This products superior accuracy comes from... | |
| The Model 826 is a pneumatically operated, normally closed pinch valve. This dispense valve dispenses a wide variety of materials and is specifically designed to dispense thicker, stringy materials with... | |
| The Model 828 normally open disposable fluid path valve is designed to provide larger flow rates while still maintaining precise control over material flow rate. This dual-piston pinch valve can... | |
| The Model 830 dispensing valve is a normally closed disposable fluid path valve that provides larger material flow rates while still maintaining precise control. This dual-piston pinch valve is used... | |
| The ViscoTec eco-PEN450 dispensing system is a rotating and perfectly pressure-tight displacement system ideally suited for dispensing precise volumes of low- to medium-viscosity materials. This dispensing pen has a self-sealing,... |