Dymax Dymax 38933 Single Pole Liquid Lightguide 5 mm x 2 m 38933

Description
DYMAX 38933 Single Pole Liquid Lightguide is compatible with all DYMAX BlueWave and ADAC systems. 5 mm x 2 m.
Request a Quote
Description
DYMAX 38933 Single Pole Liquid Lightguide is compatible with all DYMAX BlueWave and ADAC systems. 5 mm x 2 m.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38933 Single Pole Liquid Lightguide 5 mm x 2 m - 38933 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38933 Single Pole Liquid Lightguide 5 mm x 2 m
38933
Dymax 38933 Single Pole Liquid Lightguide 5 mm x 2 m 38933
DYMAX 38933 Single Pole Liquid Lightguide is compatible with all DYMAX BlueWave and ADAC systems. 5 mm x 2 m.

DYMAX 38933 Single Pole Liquid Lightguide is compatible with all DYMAX BlueWave and ADAC systems. 5 mm x 2 m.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38933
Product Name Dymax 38933 Single Pole Liquid Lightguide 5 mm x 2 m
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing Heads - OmniCure V3 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Type Handheld; Spot / Wand
Features LED
Spectral Range 365 nm | 385 nm | 395 nm | 405nm
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details