The BlueWave QX4 V2.0 LED Spot Curing System from DYMAX Corporation is designed for high-performance curing applications, featuring a controller that can manage up to four LED heads independently. It offers three wavelength options,Äî365, 385, and 405 nm,Äîallowing compatibility with various UV and visible light-curable materials. Each LED head can be equipped with interchangeable focusing lenses in 3-, 5-, or 8-mm diameters, enabling tailored light delivery for complex geometries and hard-to-reach areas. The system supports variable mode operation, allowing precise programming of exposure times and intensity settings in 1% increments for each LED head. This flexibility is beneficial for creating specific curing profiles in manufacturing or R&D environments. The BlueWave QX4 V2.0 also features an easy-to-use touch screen interface with recipe storage for up to 20 programs, and it can be activated via a foot pedal or PLC interface, facilitating integration into automated systems. Additionally, the efficient temperature management of the LED heads eliminates the need for personal protective equipment (PPE) during operation, making it suitable for heat-sensitive materials. The compact design and instant on-off capability contribute to lower operational costs and energy efficiency. Overall, the BlueWave QX4 V2.0 is a versatile solution for engineers seeking a reliable and flexible curing system.
CE Marked - Available Globally
Dymax BlueWave® QX4 V2.0 LED spot curing system provides high-intensity spot-curing technology, a compact size, and incredible curing versatility to create an efficient and user-friendly experience.
This spot curing system features all the benefits of LED-curing technology in a small, versatile unit. The system is comprised of a controller with a footswitch and up to four LED heads. Each head is available in 365, 385, and 405 nm and can be operated in unison or independently of each other. The LEDs are installed directly at the end of the heads, allowing for precise light delivery. Additionally, mounting the heads close to components enables 360° cures of hard-to-reach areas on complex components.
Each spot curing system can be outfitted with either the 3-, 5-, or 8-mm diameter focusing lenses. LED heads and focusing lenses can be used in any combination and can be controlled through the system’s variable mode, a feature that allows each head to be individually programmed for intensity and cycle times. Individual exposure times and intensity settings can be set to 1% increments, giving users maximum curing flexibility.
In addition to the curing flexibility, the BlueWave® QX4 V2.0 also features an easy-to-use control touch screen interface with the capacity to store up to 20 programs. The unit can be activated by a foot pedal or by PLC interface, allowing it to be easily incorporated into automated systems.
The complete BlueWave QX4 V2.0 LED curing system is comprised of a controller/power supply with a footswitch, up to four LED heads/wands. A lens will need to be ordered for each head/wand in order to function properly. The length of the head/wand with the direct wired cable is 1.5 M (end to end). Components are sold separately.
| Dymax | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Name | Spot Curing Systems, BlueWave QX4 V2.0 |
| Type | Spot / Wand |