CE Marked - Available in Europe Only
The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a variety of substrates including paper, plastic, metal, glass, laminated materials, printed circuit boards, and many others.
The UVC-5 Conveyor is equipped with a 120-mm wide PTFE non-stick coated belt and one UV lamp. The distance between the lamp and the belt can be manually adjusted (between 15-60 mm) as can the belt speed (2-26 m/min). This enables the operator to tailor curing conditions to specific application requirements. The conveyor also features a counter to track hours of operation, an electric control unit located in the transportation device and an air-cooled casing with an aluminum reflector for the bulb.
| Dymax | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Name | UVC-5 UV Curing Conveyor System |