CE Marked - Available in Europe Only
The Dymax UVC-8 Conveyor is designed for curing UV/Visible light-curable adhesives, coatings, and inks. This cost-efficient and versatile conveyor system is perfect for both production and lab environments and can be used in a number of different industries. Typical substrates that are bonded, coated, or encapsulated include paper, plastic, metal, glass, laminated materials, printed circuit boards, and many others.
The UVC-8 Conveyor is equipped with a 220-mm wide PTFE non-stick coated belt and can be outfitted with one, two, or three UV lamps. The distance between the lamp and the belt can be manually adjusted (between 60-100 mm) as well as the belt speed (0.5-12 m/min). This enables the operator to tailor the curing conditions to the specific application. The conveyor also features a digital control panel where various parameters such as operating hours, lamp current, and the UV set point can be monitored.
| Dymax | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Name | UVC-8 UV Curing Conveyor System |