Dymax Datasheets for Radiometers

Radiometers are used to measure the intensity of electromagnetic radiation (e.g., UVC, UVB, UVA, Vis, and IR). They are univariate devices that do not distinguish between light of different wavelengths. In addition to wavelength range, radiometers carry specifications such as sensor diameter, power range, accuracy, resolution, operating temperature range, and humidity range
Radiometers: Learn more

Product Name Notes
CE Marked – Available Globally Consistent curing requires periodic monitoring of visible energy intensity or dose. The ACCU-CAL™ 50-LED radiometer is simple to operate and offers repeatable measurement of visible...
CE Marked – Available Globally Consistent curing requires periodic monitoring of visible energy intensity or dose. The ACCU-CAL™ 50V radiometer is simple to operate and offers repeatable measurement of visible...
CE Marked – Available Globally Consistent light-curing requires periodic monitoring of light intensity or dose. The ACCU-CAL™ 160 radiometer greatly simplifies both validating and monitoring a light-curing process. This radiometer...
CE Marked – Available Globally The ACCU-CAL™ 50 radiometer UV intensity meter is a simple-to-operate device that measures UV-A (320-390nm) intensity and dose (energy). Degradation of UV curing bulbs, lightguides,...