CE Marked – Available Globally
Dymax’s next-generation curing system, the BlueWave® MX-250, provides manufacturers with the curing flexibility of past systems but with new expansion capabilities. The unit is comprised of two main parts, a controller with an easy-to-use touchscreen interface and a uniquely designed, high-intensity LED emitter. The LED emitter provides better uniformity and more consistent curing-energy emissions than traditional flood-curing systems over a 50 mm x 50 mm curing area. Curing energy is created using a microprocessor-contr
With this new design, the system can be truly tailored to users’ curing needs – allowing them to choose from three different wavelength LED emitters (365, 385, or 405 nm) and providing additional flexibility with the size and pattern of the active curing area. Users also have endless setup flexibility, as this system can be set up as a bench-top unit, or for automated curing processes, the emitter can be easily mounted to robotic arms or further from the controller without fear of intensity losses.
Admin and Production Modes
Admin mode fully unlocks the device and allows for setting curing time and intensity cycles. Each individual curing cycle can be entered and saved as a program and recalled when needed. The production mode is designed for simple operation by manufacturing personnel. Settings and access to admin mode can be password protected using the full QWERTY keyboard.
Systems and Accessories
A complete BlueWave® MX-250 system features a controller/power supply and LED emitter. Emitters are available in 365, 385, and 405 nm wavelengths. Accessories noted below can be added for specific applications. Components are sold separately. Units are warrantied against defects in material and workmanship for one year from the date of purchase.
Take advantage of the opportunity to evaluate our light-curing systems for two weeks free of charge through our Try-and-Buy program.
Note: Controller packages include a 2-meter long interconnect cable used to connect the controller to the emitter. If a longer length is needed, a second interconnect cable can be ordered separately to extend that distance without impacting performance.
| Dymax | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Name | Light-Curing Equipment, Flood Curing Systems, BlueWave MX-250 |
| Type | Flood |