Dymax Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
Dymax GA-103 is a form-in-place, cure-in-place gasketing sealant formulated for fuel cells, underwater enclosures, and high-temperature sealing applications requiring a low compression set. GA-103 has good adhesion to plastics, electroplated...
Dymax GA-120 gasket sealant forms and then cures in place upon exposure to UV/Visible light to help speed up production speeds and increase throughput. The material is designed for speaker...
Dymax GA-140 gasketing sealant is designed to seal fuel cells, automotive door handles, appliance housings, and critical electronic assemblies and devices requiring a soft, tack-free, flexible gasket with a low...
Dymax GA-142 is a form-in-place (FIP) and cure-in-place (CIP) gasketing resin formulated for electrical enclosures, HVAC ductwork, and automotive casing applications which require a soft, sticky, flexible, low compression set.
Dymax GA-142-F form-in-place (FIP) and cure-in-place (CIP) gasketing resin is formulated for electrical enclosures, HVAC ductwork, and automotive casing applications which require soft, sticky, flexible, low compression set. This gasket...
Dymax GA-201 gasket is designed to seal plastic, glass, metal enclosures, and plated surfaces. Typical applications include sealing automotive door handles, appliance housings, and critical electronic assemblies and devices requiring...
GA-112 is a form-in-place, cure-in-place gasket adhesive that cures in seconds upon exposure to UV/Visible light energy. The product is ideal for applications requiring compression set and tack-free surface, as...