Dymax Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| 1181-M medical device coating is a high-performance LED-curable coating for the assembly of medical electronics. The product cures in seconds upon exposure to UV/Visible light. 1181-M even cures through UV-blocked... | |
| Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added solvents. | |
| Dual-Cure 9482 conformal coating is a UV light- and moisture-cure re-workable material with no solvents added. The coating flows underneath components on printed circuit boards into shadow areas and cures... | |
| Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture over time, on PCBs where shadow... | |
| Dymax dual-cure 9771 conformal coating was developed to meet the most stringent requirements within the aerospace and defense industry. This UV conformal coating provides a cleaner PCB during extreme conditions... | |
| Dymax Multi-Cure® 9-20557 cures in seconds upon exposure to UV/Visible light and is designed for rapid conformal coating of printed circuit boards and other electronic assemblies. The product features... | |
| Dymax Multi-Cure® 9-20558-REV-A cures upon exposure to UV/Visible light and is designed for conformal coating and encapsulant applications. This material features Multi-Cure, offering secondary heat-cure to applications where shadow... | |
| Dymax Multi-Cure® 9452-FC is an alternative to thin, solvent-based conformal coatings. Typically, conformal coatings are reduced using solvents, creating added handling and mixing of the solvent diluent. The product... | |
| Dymax Multi-Cure® 984-LVUF conformal coating is a fluorescing, single-component material formulated with no solvents added for rapid room-temperature cure when exposed to UV light. This coating has a secondary... | |
| Dymax SpeedMask® 9-7001-REV-A protective maskant cures upon exposure to UV light in seconds and changes from pink to clear for easy visual confirmation of cure. The material provides one-layer protection... | |
| Multi-Cure® 9-20557-LV cures upon exposure to light and is designed for rapid conformal coating of printed circuit boards and other electronic assemblies. The low elastic modulus of 9-20557-LV allows... | |
| Multi-Cure® 9451 cures upon exposure to UV/Visible light for conformal coating of printed circuit boards as well as tamper-proofing. The product is a true black thin protective coating that... |