Dymax Datasheets for Precision Dispensing Needle Valves

Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
Precision Dispensing Needle Valves: Learn more

Product Name Notes
Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The...
The Dymax Model 485 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to high-viscosity fluids. The valve’s stroke adjustment allows for...
The Model 775 is a pneumatically operated spool valve that is designed to accurately dispense a variety of low, medium and high viscosity fluids. This products superior accuracy comes from...