Dymax Datasheets for UV Curing Adhesives
UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3069 adhesive cures in seconds upon exposure to UV/Visible light to rapidly bond and laminate both flexible and rigid substrates. The fast-curing material adheres to many different plastics including PVC,... | |
| 3094-GEL-REV-A quickly bonds and seals a variety of plastics including liquid-crystal polymer (LCP), polycarbonate (PC), polyurethane (PU), and polystyrene (PS). This plastic adhesive cures in seconds “on-demand” with exposure to... | |
| 3099 adhesive cures in seconds upon exposure to high-intensity UV/Visible light. The product cures rapidly to form strong bonds to PMMA (Acrylic), polycarbonate, glass, and other plastic substrates. This material’s... | |
| 9211-W low-stress plastic bonding adhesive cures with UV/Visible light energy for ultra-fast bonding and sealing of camera module components found in consumer wearable devices. This product forms excellent bonds to... | |
| Curing in seconds upon exposure to UV or LED light, MD® 1128A-M-Z medical device adhesive features Multi-Cure® a secondary heat cure for shadow areas. The product bonds metals and plastics... | |
| Designed for optical alignment applications, 9202-W is a next-generation UV cure adhesive formulated with low-sensitizing ingredients designed to produce a safer adhesive for consumer wearable device assembly. Known skin sensitizers... | |
| Designed for optical bonding applications found in consumer wearables, low-stress 9204-W features very low modulus and low shifting after reliability testing. This optical bonding adhesive is suitable for sealing and... | |
| Dymax 3094-T-REV-A plastic bonding adhesive cures with high-intensity UV/Visible light in seconds for “on-demand” rapid bonding and sealing of a variety of plastics. The product adheres well to polycarbonate (PC),... | |
| Dymax 4-20418 glass bonding adhesive cure with UV or LED light in seconds for rapid bonding and laminating to glass, metal, and many plastics. Bonds resist yellowing in the sun... | |
| Dymax 429 glass adhesive cures in seconds upon exposure to UV/Visible light for the fast assembly of metal to glass, potting critical components, and large-area bonding. This high-impact product is... | |
| Dymax 431 glass-to-metal bonding adhesive resists high-temperature and high-moisture environments while maintaining superior adhesion and flexibility. This versatile product features low shrinkage, resulting in reduced stress on bond lines and... | |
| Dymax 7501-T-UR-SC-Z, Trimethylbenzoyl Diphenylphosphine Oxide (TPO)-free, protective resin cures with either 385 nm or 405 nm UV wavelength light sources for fast sealing of multiple substrates typically used in critical... | |
| Dymax 846-GEL structural adhesive utilizes activators to form excellent high-strength bonds to a variety of metal surfaces, glass, ceramics, filled nylon, thermoset plastics, and epoxy boards. The product is ideal... | |
| Dymax 9309-SC adhesive cures upon exposure to UV/Visible light to quickly ruggedize circuit board components. This edgebond material is ideal for applications where shock attenuation or ruggedization is necessary. The... | |
| Dymax 9310 cures upon exposure to light and is designed for rapid ruggedization of circuit board components. This adhesive is specially formulated to cure with heat in applications where shadowed... | |
| Dymax 9501-F is a UV/Visible light-curing adhesive optimized for LED curing at 385nm designed for electric vehicle battery potting and bonding. This material provides a highly reliable bond for cylindrical... | |
| Dymax 9624 is UV light curable and formulated for rapid, room-temperature coating of LED arrays. This clear material features a low nominal viscosity for thin coatings, forms an instant protective... | |
| Dymax 9671 cures upon exposure to light and is designed for rapid bonding of liquid crystal polymer (LCP). This adhesive also provides rapid bonding and sealing of various other speaker... | |
| Dymax 9701 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include... | |
| Dymax 9702 optical display adhesive cures upon exposure to UV/Visible light and is designed for use in flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates include... | |
| Dymax 9703 optical display adhesive cures upon exposure to UV/Visible light in seconds. The product is ideal for flat panel displays where re-workability and non-yellowing characteristics are important. Bondable substrates... | |
| Dymax 9773 is a low outgassing, low-ionic content, high-performance light-cure staking/ruggedizing adhesive especially formulated to stabilize critical components on printed circuit boards in missiles, satellites, and spacecraft. This material is... | |
| Dymax 9801 is an LED or UV/Visible light-curable material with superior adhesion properties for bonding camera modules, lidar, active alignment applications. The adhesive is moisture and thermal cycle-resistant and meets... | |
| Dymax 9803 low shrinkage optical epoxy adhesive offers superior adhesion for common substrates used in camera modules and LiDAR assemblies, in active alignment, and other optical bonding applications. The adhesive... | |
| Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for... | |
| Dymax Low-Shrink™ OP-81-LS is a UV/Visible light-curable optical adhesive epoxy with very low shrinkage during cure and is ideal for rapid positioning of optical components. OP-81-LS cures with UV light... | |
| Dymax MD® 1040-M is a versatile autoclave resistant adhesive, coating and encapsulant resistant to 100+ cycles of sterilization. It offers extremely low water absorption (0.5%) making it ideal for surgical... | |
| Dymax MD® 1406-M-Z needle bonding adhesive cures using LED light at either 385 or 405 nm wavelength for fast bonding of substrates typically used in needle/syringe assemblies and other medical... | |
| Dymax Multi-Cure® 6-621 adhesive is designed for rapid assembling of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other substrate materials. The material is specially formulated to... | |
| Dymax Multi-Cure® 6-621-GEL adhesive cures upon exposure to light and is designed for rapid assembling of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other materials. Dymax... | |
| Dymax Multi-Cure® 6-621-GEL-F structural adhesive cures with UV/Visible light, heat, or pre-applied activator for fast assembly of components made of metal, glass, ceramic, phenolic, filled polyamide, and other substrate... | |
| Dymax Multi-Cure® 6-621-T adhesive forms hard, clear bonds to phenolic plastics, metal, glass, ceramic, polyamide (filled/unfilled), and other substrates. The material cures “on-demand” in seconds with UV/Visible light, heat,... | |
| Dymax Multi-Cure® 6-630-T structural bonding adhesive cures in seconds for fast assembly of parts made of metal, glass, ceramic, phenolic, filled polyamide, and other substrates. The product demonstrates excellent... | |
| Dymax OP-29 UV cure optical adhesive forms tough, resilient bonds to glass, metals, and a variety of plastics including polycarbonate and polyimide. OP-29 adhesive cures in seconds upon exposure to... | |
| Dymax OP-29-GEL UV curable optical adhesive forms tough, resilient bonds to glass, metals, and a variety of plastics including polycarbonate and polyimide. OP-29-GEL adhesive cures in seconds upon exposure to... | |
| HLC-M-1000 is a wicking grade HLC™ adhesive designed for the rapid assembly of medical devices. The adhesive meets various biocompatibility standards and is well-suited for bonding applications on catheters, tube... | |
| HLC-M-1004 is a low viscosity HLC™ adhesive designed for the fast assembly of medical devices. The adhesive meets a variety of biocompatibility standards and is well-suited for bonding applications on... | |
| MD® 1405-M-UR-SC-Z needle bonding adhesive is LED curable at either 385 nm or 405 nm wavelength light for fast bonding of multiple substrates typically used in syringe and medical device... | |
| Multi-Cure® 6-621-VT adhesive quickly bonds parts made of metal, ceramic, glass, phenolic plastics, polyamide (filled/unfilled), and other substrate materials. 6-621-VT cures with UV/Visible light, heat, or pre-applied activator. The... | |
| Multi-Cure® 9-20801 cures upon exposure to UV light, heat, and/or activator. The material rapidly mounts heat-sensitive components on printed circuit boards to provide highly conductive bonds to heat-dissipation elements... | |
| Multi-Cure® 9-911-REV-B is a UV/Visible light curing, high-tensile-strengt h adhesive for rapid tacking of repair wires on printed circuit boards. The product has excellent adhesion to a wide variety... | |
| OP-60 high-performance optical adhesive cures upon exposure to UV or visible light in seconds. OP-60 is a low-shrinkage, low-outgassing, low-CTE adhesive designed for the precise positioning of lenses, prisms, and... |