ams AS3492 Lighting Management Unit. Highly efficient 2 to 10 LEDs backlight driver with PWM input AS3492

Description
The AS3492 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for five current sources connected to up to 10 LEDs.
Description
The AS3492 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for five current sources connected to up to 10 LEDs.

Suppliers

Company
Product
Description
Supplier Links
AS3492 Lighting Management Unit.  Highly efficient 2 to 10 LEDs backlight driver with PWM input - AS3492 - ams
Premstaetten, Austria
AS3492 Lighting Management Unit. Highly efficient 2 to 10 LEDs backlight driver with PWM input
AS3492
AS3492 Lighting Management Unit. Highly efficient 2 to 10 LEDs backlight driver with PWM input AS3492
The AS3492 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for five current sources connected to up to 10 LEDs.

The AS3492 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for five current sources connected to up to 10 LEDs.

Supplier's Site

Technical Specifications

  ams
Product Category IC Power Supplies
Product Number AS3492
Product Name AS3492 Lighting Management Unit. Highly efficient 2 to 10 LEDs backlight driver with PWM input
Package Type Other; WL-CSP12 (1.7x1.4)-0.5
Unlock Full Specs
to access all available technical data

Similar Products

CSD97374Q4M High Frequency Synchronous Buck NexFET Power Stage - CSD97374Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74AHC3G04DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42794E - TLE42794E - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details