ams AS3490 Lighting Management Unit. Highly efficient 2 to 6 LEDs backlight driver with PWM input AS3490

Description
The AS3490 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for three current sources connected to up to 6 LEDs.
Description
The AS3490 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for three current sources connected to up to 6 LEDs.

Suppliers

Company
Product
Description
Supplier Links
AS3490 Lighting Management Unit.  Highly efficient 2 to 6 LEDs backlight driver with PWM input - AS3490 - ams
Premstaetten, Austria
AS3490 Lighting Management Unit. Highly efficient 2 to 6 LEDs backlight driver with PWM input
AS3490
AS3490 Lighting Management Unit. Highly efficient 2 to 6 LEDs backlight driver with PWM input AS3490
The AS3490 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for three current sources connected to up to 6 LEDs.

The AS3490 is an inductive highly efficient DCDC boost converter. The DCDC converter operates at a fixed frequency of 2MHz and includes soft startup to allow easy integration into noise sensitive RF systems. A predictable startup is guaranteed even with very low duty cycle PWM input signals. The output of the DCDC converter is used for three current sources connected to up to 6 LEDs.

Supplier's Site

Technical Specifications

  ams
Product Category IC Power Supplies
Product Number AS3490
Product Name AS3490 Lighting Management Unit. Highly efficient 2 to 6 LEDs backlight driver with PWM input
Package Type Other; WL-CSP12 (1.7x1.4)-0.5
Unlock Full Specs
to access all available technical data

Similar Products

CSD97374Q4M High Frequency Synchronous Buck NexFET Power Stage - CSD97374Q4M - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Gates and Inverters - 74HC04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details