MDM Incorporated Datasheets for Plastic Pumps

Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more

Product Name Notes
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the...
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue...
Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models...
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.
Massive flow! This is the big guy for the large water garden and Koi ponds. With 3 impellers the Gin Rin achieves a maximum flow of 11,000 GPH. It is...
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled...
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1...
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump,...
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and...
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the...
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you...
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an...
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount...
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the...