MDM Incorporated Primer Champion 6600PRM24

Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.
Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Suppliers

Company
Product
Description
Supplier Links
Primer Champion - 6600PRM24 - MDM Incorporated
Colorado Springs, CO, USA
Primer Champion
6600PRM24
Primer Champion 6600PRM24
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 6600PRM24
Product Name Primer Champion
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 110.000 GPM (416.67 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details