MDM Incorporated Sequel King Fish Variable Speed

Description
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. KingFish brings the power with a 3 phase motor and frequency control that gives you the ability to dial in your flow and run a complex filtration system.
Description
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. KingFish brings the power with a 3 phase motor and frequency control that gives you the ability to dial in your flow and run a complex filtration system.

Suppliers

Company
Product
Description
Supplier Links
Sequel King Fish - Variable Speed - MDM Incorporated
Colorado Springs, CO, USA
Sequel King Fish
Variable Speed
Sequel King Fish Variable Speed
Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. KingFish brings the power with a 3 phase motor and frequency control that gives you the ability to dial in your flow and run a complex filtration system.

Unbeatable flow rates in a small powerful package. Suited for showcase water features, this is a pinnacle product for even the most demanding applications. The pump provides you with the flow for simple biological purification as well as artistic and showcase qualities of your water feature design. KingFish brings the power with a 3 phase motor and frequency control that gives you the ability to dial in your flow and run a complex filtration system.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number Variable Speed
Product Name Sequel King Fish
Pump Type Centrifugal Pump
Liquid Flow 106.667 GPM (404.04 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.90 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details