MDM Incorporated Primer Champion 3700PRM21

Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.
Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Suppliers

Company
Product
Description
Supplier Links
Primer Champion - 3700PRM21 - MDM Incorporated
Colorado Springs, CO, USA
Primer Champion
3700PRM21
Primer Champion 3700PRM21
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 3700PRM21
Product Name Primer Champion
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 61.667 GPM (233.59 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 1218593 - RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Power Source 100 to 230 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details