MDM Incorporated Sequence Power 1000 8500PWR55

Description
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.
Description
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Suppliers

Company
Product
Description
Supplier Links
Sequence Power 1000 - 8500PWR55 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Power 1000
8500PWR55
Sequence Power 1000 8500PWR55
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 8500PWR55
Product Name Sequence Power 1000
Pump Type Centrifugal Pump
Liquid Flow 141.667 GPM (536.62 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 1.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 806533 - RS Components, Ltd.
RS Components, Ltd.
Specs
HP 0.54 HP
Power Source 110 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details