MDM Incorporated Sequence Power Primer Series 6300PRM77

Description
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.
Description
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Suppliers

Company
Product
Description
Supplier Links
Sequence Power Primer Series - 6300PRM77 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Power Primer Series
6300PRM77
Sequence Power Primer Series 6300PRM77
Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Accelerate your system with another self priming high speed power series configuration. If you have application requiring self priming, immense flow, and high head pressure capabilities, this series is the solution for you. The Sequence® Power series is made for those demanding applications where the constraint for high pressure is not subject to negotiation! Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 6300PRM77
Product Name Sequence Power Primer Series
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 105.000 GPM (397.73 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 2.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Water Pumps - 3318231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details