MDM Incorporated Sequence Power 1000 9200PWR69

Description
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.
Description
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Suppliers

Company
Product
Description
Supplier Links
Sequence Power 1000 - 9200PWR69 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Power 1000
9200PWR69
Sequence Power 1000 9200PWR69
Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Massive flow! For the application that demands high performance, we offer the Sequence® Power Series with abundant flow and pressure.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 9200PWR69
Product Name Sequence Power 1000
Pump Type Centrifugal Pump
Liquid Flow 153.333 GPM (580.81 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 1.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details