MDM Incorporated Primer Champion 4900PRM21

Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.
Description
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Suppliers

Company
Product
Description
Supplier Links
Primer Champion - 4900PRM21 - MDM Incorporated
Colorado Springs, CO, USA
Primer Champion
4900PRM21
Primer Champion 4900PRM21
The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

The Primer series integrates a basket-type pre-filter and self-priming capabilities into one efficient package for trouble-free operation. The motor is totally enclosed, fan-cooled for durability 115V or 230V with an 8-foot, cordset. 3 year limited warranty. Special features include an internal diffuser to allow for displacement of trapped air. This type of pump will continue to move water even when there is some air in the line. The integrated strainer basket on all primer units helps protect the internal rotating parts of the pump from damage due to external debris being pulled into the pump. The simple cover allows for quick cleaning.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 4900PRM21
Product Name Primer Champion
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 81.667 GPM (309.34 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Water Pumps - 1253564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 217.6 psi (153 m of Water)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Anodised aluminium
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details