MDM Incorporated Genesys Series 2x3x6

Description
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring high flow, Re-circulating Aquaculture, Industrial uses like waste water treatment, plating, anodizing, semi conductor, and many other corrosive applications.
Description
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring high flow, Re-circulating Aquaculture, Industrial uses like waste water treatment, plating, anodizing, semi conductor, and many other corrosive applications.

Suppliers

Company
Product
Description
Supplier Links
Genesys Series - 2x3x6 - MDM Incorporated
Colorado Springs, CO, USA
Genesys Series
2x3x6
Genesys Series 2x3x6
The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring high flow, Re-circulating Aquaculture, Industrial uses like waste water treatment, plating, anodizing, semi conductor, and many other corrosive applications.

The 2x3x6 is the first series of the Genesys line. The nomenclature indicates 2" discharge, 3" Inlet, and 6" impeller. The pump dimensions conform to several of the ANSI B73.1 outside envelope specifications. Applications: Large scale commercial water features, large residential Koi ponds requiring high flow, Re-circulating Aquaculture, Industrial uses like waste water treatment, plating, anodizing, semi conductor, and many other corrosive applications.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 2x3x6
Product Name Genesys Series
Pump Type Centrifugal Pump; Utility Pump
Liquid Flow 500.000 GPM (1893.94 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 15.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
81 1/2D3-E.75 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details