MDM Incorporated Sequel Asagi 1000 Series

Description
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality.
Description
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality.

Suppliers

Company
Product
Description
Supplier Links
Sequel Asagi - 1000 Series - MDM Incorporated
Colorado Springs, CO, USA
Sequel Asagi
1000 Series
Sequel Asagi 1000 Series
The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality.

The next step for a larger pond, Asagi is still compact with the strength and value you need. This model contains 3 impellers. Efficient to run and still gives you big flow and outstanding quality.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 1000 Series
Product Name Sequel Asagi
Pump Type Centrifugal Pump
Liquid Flow 108.333 GPM (410.35 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details