MDM Incorporated Sequel Showa Primer Series

Description
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for durability. 115V or 230V. 3 year limited warranty.
Description
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for durability. 115V or 230V. 3 year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Sequel Showa - Primer Series - MDM Incorporated
Colorado Springs, CO, USA
Sequel Showa
Primer Series
Sequel Showa Primer Series
For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for durability. 115V or 230V. 3 year limited warranty.

For the application that demands high performance, we offer the Showa. This model has an internal diffuser which allows for displacement of trapped air, this type of pump will continue to move water even when there is some air in the line. The motor is totally enclosed, and fan-cooled for durability. 115V or 230V. 3 year limited warranty.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number Primer Series
Product Name Sequel Showa
Pump Type Centrifugal Pump
Liquid Flow 131.667 GPM (498.74 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details