MDM Incorporated Sequence Sun Pump 12VDC5

Description
Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar panel and battery system. Give your next water feature a truly eco-friendly aesthetic…Go off-grid with Sun Pump.
Description
Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar panel and battery system. Give your next water feature a truly eco-friendly aesthetic…Go off-grid with Sun Pump.

Suppliers

Company
Product
Description
Supplier Links
Sequence Sun Pump - 12VDC5 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Sun Pump
12VDC5
Sequence Sun Pump 12VDC5
Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar panel and battery system. Give your next water feature a truly eco-friendly aesthetic…Go off-grid with Sun Pump.

Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for specifying a solar panel and battery system. Give your next water feature a truly eco-friendly aesthetic…Go off-grid with Sun Pump.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 12VDC5
Product Name Sequence Sun Pump
Pump Type Centrifugal Pump
Liquid Flow 38.000 GPM (143.94 L/min)
Discharge Size 1.500 inch (38.1 mm)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details