MDM Incorporated Sequel Kohaku 750 Series

Description
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps.
Description
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps.

Suppliers

Company
Product
Description
Supplier Links
Sequel Kohaku - 750 Series - MDM Incorporated
Colorado Springs, CO, USA
Sequel Kohaku
750 Series
Sequel Kohaku 750 Series
This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps.

This is a strong compact and reliable model for your small pond at 4,000 gallons or less. This model contains 3 impellers. You get big flow for a small amount of power expended with this as well as all the Sequel pumps.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 750 Series
Product Name Sequel Kohaku
Pump Type Centrifugal Pump
Liquid Flow 70.000 GPM (265.15 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.12 HP
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details