MDM Incorporated Advance Series Advance 3000

Description
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. The Advance 3000 has multiple drain locations, allowing for several discharge orientations.
Description
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. The Advance 3000 has multiple drain locations, allowing for several discharge orientations.

Suppliers

Company
Product
Description
Supplier Links
Advance Series - Advance 3000 - MDM Incorporated
Colorado Springs, CO, USA
Advance Series
Advance 3000
Advance Series Advance 3000
The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. The Advance 3000 has multiple drain locations, allowing for several discharge orientations.

The Advance 3000 was designed to meet the demand of low flow, high-pressure applications, while utilizing the compatibility of Noryl® wetted parts. The enclosed impeller design ensures long life and durability. When used with the patented Impenatra ® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. The Advance 3000 has multiple drain locations, allowing for several discharge orientations.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number Advance 3000
Product Name Advance Series
Pump Type Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump
Liquid Flow 60.000 GPM (227.27 L/min)
Media Temperature 194 F (90 C)
Power Source AC; 115 VAC, 230V to 460V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details