MDM Incorporated Advance Series Advance 1000

Description
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of applications. When used with the patented Impenatra® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. In addition to ideal hydraulic coverage, the Advance 1000 has exceptional peak efficiency, allowing it to fit the bill where larger pumps are typically required.
Description
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of applications. When used with the patented Impenatra® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. In addition to ideal hydraulic coverage, the Advance 1000 has exceptional peak efficiency, allowing it to fit the bill where larger pumps are typically required.

Suppliers

Company
Product
Description
Supplier Links
Advance Series - Advance 1000 - MDM Incorporated
Colorado Springs, CO, USA
Advance Series
Advance 1000
Advance Series Advance 1000
The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of applications. When used with the patented Impenatra® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. In addition to ideal hydraulic coverage, the Advance 1000 has exceptional peak efficiency, allowing it to fit the bill where larger pumps are typically required.

The Advance 1000 is one of the most efficient and adaptable centrifugal pumps of its kind. With an evenly balanced delivery of flow and pressure, the design of the pump, coupled with the chosen resins, produces a strong, durable, versatile unit that allows them to cover a broad range of applications. When used with the patented Impenatra® Seal, the fluid does not contact any metal parts. This allows it to properly handle many applications at a fraction of the cost of exotic alloys. In addition to ideal hydraulic coverage, the Advance 1000 has exceptional peak efficiency, allowing it to fit the bill where larger pumps are typically required.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number Advance 1000
Product Name Advance Series
Pump Type Centrifugal Pump; Hydraulic Fluid Pump; Utility Pump
Media Temperature 194 F (90 C)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHC2GF3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details