MDM Incorporated Sequence Model 750 Series 3600SEQ12

Description
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty.
Description
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Sequence Model 750 Series - 3600SEQ12 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Model 750 Series
3600SEQ12
Sequence Model 750 Series 3600SEQ12
Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty.

Our best seller! The compact model 750 series delivers big flow for little power. Great for smaller and simple ponds (3,000 gallons or less). The motor is totally enclosed fan-cooled for durability. 115V only Supplied with an 8 foot cordset. 3 year limited warranty.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 3600SEQ12
Product Name Sequence Model 750 Series
Pump Type Centrifugal Pump
Liquid Flow 60.000 GPM (227.27 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.12 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details