MDM Incorporated Sequence Model 1000 Series 5100SEQ22

Description
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited warranty.
Description
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Sequence Model 1000 Series - 5100SEQ22 - MDM Incorporated
Colorado Springs, CO, USA
Sequence Model 1000 Series
5100SEQ22
Sequence Model 1000 Series 5100SEQ22
The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited warranty.

The Classic! The model 1000 series has set the stand by which all others are measured. This series is a perfect blend of medium pressure and ample flow for the majority of ponds. Motor is totally enclosed, fan-cooled for durability. 115V or 230V Supplied with an 8-foot, 115V cordset. 3 year limited warranty.

Supplier's Site

Technical Specifications

  MDM Incorporated
Product Category Liquid Handling Pumps
Product Number 5100SEQ22
Product Name Sequence Model 1000 Series
Pump Type Centrifugal Pump
Liquid Flow 85.000 GPM (321.97 L/min)
Discharge Size 1.500 inch (38.1 mm)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details