General Pump High Pressure Triplex Plunger Pump VKH12

Description
VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 25.39"; x 14.44"; x 15.11"; Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 25.39"; x 14.44"; x 15.11"; Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump - VKH12 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump
VKH12
High Pressure Triplex Plunger Pump VKH12
VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 25.39"; x 14.44"; x 15.11"; Crankcase Oil Capacity: 162.3 oz./4.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

VKH SERIES

  • Flows from 5.3 GPM to 7.4 GPM
  • Low-high pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-C hydraulic drive options available
  • 420 SS Manifold

VKH Series – Specifications:
Inlet Pressure: 75-100 PSI
Max. Fluid Temperature: *86° F
Inlet Port Thread: 3/4"; BSP-F
Discharge Port Thread: 1/2"; G Special
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 25.39"; x 14.44"; x 15.11";
Crankcase Oil Capacity: 162.3 oz./4.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number VKH12
Product Name High Pressure Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 21750.0 psi (15292 m of Water)
Liquid Flow 5.300 GPM (20.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details