General Pump Reverse Osmosis Pump - Solid Shaft WM2515S

Description
WM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
WM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis Pump - Solid Shaft - WM2515S - General Pump
Mendota Heights, MN, USA
Reverse Osmosis Pump - Solid Shaft
WM2515S
Reverse Osmosis Pump - Solid Shaft WM2515S
WM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

WM SERIES – 24 MM SOLID SHAFT

  • Flows from 0.5 GPM to 4.2 GPM
  • 316 stainless steel fluid end for superior corrosion protection
  • Solid ceramic plungers with advanced surface finish assure durability and longevity
  • Compact design offers solutions to space limitations
  • Parallel inlet and outlet valve design for efficiency and easy maintenance
  • Most models available with EPDM sealing option
  • Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version

WM Series – Specifications:
Max. Inlet Pressure: 50 PSI
Max Discharge Pressure: 1500 PSI
Max Fluid Temperature: *140° F
Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C)
Discharge Port Thread: 3/8"; NPT-F
Shaft Diameter: 5/8"; Hollow/24 mm Solid
Pump Dimensions: 9.9"; x 7.5"; x 6.0";
Crankcase Oil Capacity: 12.0 oz./.35 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number WM2515S
Product Name Reverse Osmosis Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details