General Pump Reverse Osmosis Pump - Hollow Shaft - Roller Bearing WM3015C

Description
WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis Pump - Hollow Shaft - Roller Bearing - WM3015C - General Pump
Mendota Heights, MN, USA
Reverse Osmosis Pump - Hollow Shaft - Roller Bearing
WM3015C
Reverse Osmosis Pump - Hollow Shaft - Roller Bearing WM3015C
WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish assure durability and longevity Compact design offers solutions to space limitations Parallel inlet and outlet valve design for efficiency and easy maintenance Most models available with EPDM sealing option Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version WM Series – Specifications: Max. Inlet Pressure: 50 PSI Max Discharge Pressure: 1500 PSI Max Fluid Temperature: *140° F Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C) Discharge Port Thread: 3/8"; NPT-F Shaft Diameter: 5/8"; Hollow/24 mm Solid Pump Dimensions: 9.9"; x 7.5"; x 6.0"; Crankcase Oil Capacity: 12.0 oz./.35 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

WM SERIES – 5/8 INCH HOLLOW SHAFT

  • Flows from 0.5 GPM to 4.2 GPM
  • 316 stainless steel fluid end for superior corrosion protection
  • Solid ceramic plungers with advanced surface finish assure durability and longevity
  • Compact design offers solutions to space limitations
  • Parallel inlet and outlet valve design for efficiency and easy maintenance
  • Most models available with EPDM sealing option
  • Use motor #639610, 2.5 HP, 50/60 Hz for 4.2 GPM version

WM Series – Specifications:
Max. Inlet Pressure: 50 PSI
Max Discharge Pressure: 1500 PSI
Max Fluid Temperature: *140° F
Inlet Port Thread: 1/2"; NPT-F / 3/8";-19 NPT-F (WM0515C)
Discharge Port Thread: 3/8"; NPT-F
Shaft Diameter: 5/8"; Hollow/24 mm Solid
Pump Dimensions: 9.9"; x 7.5"; x 6.0";
Crankcase Oil Capacity: 12.0 oz./.35 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number WM3015C
Product Name Reverse Osmosis Pump - Hollow Shaft - Roller Bearing
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1500.0 psi (1055 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1254046 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.898 GPM (3.40 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details