Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (2X)

Description
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a 2:1 shrink ratio MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product uses a double layer of Z-3250-CN shielding cloth which produces an EMI shield with a shield coverage of 99% while still retaining it's very flexible character. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a 2:1 shrink ratio MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product uses a double layer of Z-3250-CN shielding cloth which produces an EMI shield with a shield coverage of 99% while still retaining it's very flexible character. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (2X) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (2X)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (2X)
Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a 2:1 shrink ratio MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product uses a double layer of Z-3250-CN shielding cloth which produces an EMI shield with a shield coverage of 99% while still retaining it's very flexible character. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (2X) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cables with diameters of 3/4" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a 2:1 shrink ratio MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product uses a double layer of Z-3250-CN shielding cloth which produces an EMI shield with a shield coverage of 99% while still retaining it's very flexible character. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (2X)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 2340212 - NewAge Performance Products | NAPP
Specs
Shape Round
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Design Units English
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details