Zippertubing Co. (The) General Purpose, PVC Cable Management Tubing, 20 Mil AP-20

Description
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing’s Z-Track closure which keeps fluid and abrasive debris out of critical electrical circuitry. AP-20 is recognized under the component program of Underwriters Laboratories, Inc. and meets UL224, VW-1 for flammability. The one piece construction makes this product economical and easy to close. AP-20 is available in three standard sizes and comes in 200 foot rolls. AP-20 has an operating temperature range of -20 to 105°C.
Description
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing’s Z-Track closure which keeps fluid and abrasive debris out of critical electrical circuitry. AP-20 is recognized under the component program of Underwriters Laboratories, Inc. and meets UL224, VW-1 for flammability. The one piece construction makes this product economical and easy to close. AP-20 is available in three standard sizes and comes in 200 foot rolls. AP-20 has an operating temperature range of -20 to 105°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose, PVC Cable Management Tubing, 20 Mil - AP-20 - Zippertubing Co. (The)
Los Angeles, CA, USA
General Purpose, PVC Cable Management Tubing, 20 Mil
AP-20
General Purpose, PVC Cable Management Tubing, 20 Mil AP-20
AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing’s Z-Track closure which keeps fluid and abrasive debris out of critical electrical circuitry. AP-20 is recognized under the component program of Underwriters Laboratories, Inc. and meets UL224, VW-1 for flammability. The one piece construction makes this product economical and easy to close. AP-20 is available in three standard sizes and comes in 200 foot rolls. AP-20 has an operating temperature range of -20 to 105°C.

AP-20 is a medium duty, commercial grade, PVC extruded tubing that is ideal for wire bundling in high-volume production applications due to its low material cost and labor savings. This fully closed tubing features Zippertubing’s Z-Track closure which keeps fluid and abrasive debris out of critical electrical circuitry. AP-20 is recognized under the component program of Underwriters Laboratories, Inc. and meets UL224, VW-1 for flammability. The one piece construction makes this product economical and easy to close. AP-20 is available in three standard sizes and comes in 200 foot rolls. AP-20 has an operating temperature range of -20 to 105°C.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number AP-20
Product Name General Purpose, PVC Cable Management Tubing, 20 Mil
Type Plastic; Electrical
Material Poly Vinyl Chloride
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Altaflo® 500 PVDF Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details
Closed End tubing - TRC-1500-022-3.500 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details