Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (4:1)

Description
Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This product is comprised of our over expanded MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The over expanded tubing has a 4:1 shrink ratio which makes installation over pre-installed connectors and cable end hardware possible without complete disassembly. Makes adding an EMI shield or secondary EMI shielding to preinstalled wire and cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This product is comprised of our over expanded MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The over expanded tubing has a 4:1 shrink ratio which makes installation over pre-installed connectors and cable end hardware possible without complete disassembly. Makes adding an EMI shield or secondary EMI shielding to preinstalled wire and cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (4:1) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (4:1)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (4:1)
Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This product is comprised of our over expanded MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The over expanded tubing has a 4:1 shrink ratio which makes installation over pre-installed connectors and cable end hardware possible without complete disassembly. Makes adding an EMI shield or secondary EMI shielding to preinstalled wire and cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (4:1) combines two proven technologies in a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. This product is comprised of our over expanded MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The over expanded tubing has a 4:1 shrink ratio which makes installation over pre-installed connectors and cable end hardware possible without complete disassembly. Makes adding an EMI shield or secondary EMI shielding to preinstalled wire and cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (4:1)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 2647837 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details