Zippertubing Co. (The) Externally Closed, PVC Cable Management Tubing, 20 Mil D-Track

Description
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. D-Track has an operating temperature range of -20°C to 105°C.
Description
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. D-Track has an operating temperature range of -20°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Externally Closed, PVC Cable Management Tubing, 20 Mil - D-Track - Zippertubing Co. (The)
Los Angeles, CA, USA
Externally Closed, PVC Cable Management Tubing, 20 Mil
D-Track
Externally Closed, PVC Cable Management Tubing, 20 Mil D-Track
D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. D-Track has an operating temperature range of -20°C to 105°C.

D-Track is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. D-Track has an operating temperature range of -20°C to 105°C.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number D-Track
Product Name Externally Closed, PVC Cable Management Tubing, 20 Mil
Type Plastic; Electrical
Material Poly Vinyl Chloride
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Coiltef® Fluoropolymer Tubing - 3400075 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details