Shrink-N-Shield (2:1) combines two proven technologies into a single, easy to install product for adding EMI protection to wire and cable bundles. It is ideal for cables diameters of 1/2" and less. The product is comprised of MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which provides outstanding shielding properties. This product makes adding an EMI shield or secondary EMI shielding to wire or cable a snap. The material has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
| Zippertubing Co. (The) | |
|---|---|
| Product Category | Tubing |
| Product Number | Shrink-N-Shield® (2:1) |
| Product Name | Shielding and Jacketing Tubing, 2:1 Shrink Ratio, Polyolefin |
| Type | Plastic; Electrical |
| Material | Polyolefin |
| Color / Clarity | Solid |
| Application | General Purpose |