Shrink-N-Shield (HW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of MIL-I-23053/15 (w/o the adhesive layer) heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. It is ideal for applications where thick, heavy wall insulation is needed for superior mechanical protection. This product has an operational temperature range of -55 to 110ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
| Zippertubing Co. (The) | |
|---|---|
| Product Category | Tubing |
| Product Number | Shrink-N-Shield® (HW) |
| Product Name | One-Step Shielding and Jacketing Tubing |
| Type | Plastic; Electrical |
| Material | Polyolefin |
| Color / Clarity | Solid |
| Application | General Purpose |