Zippertubing Co. (The) Low-Temp, Externally Closed, PVC Cable Management Tubing D-Track-LT

Description
D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. The D-Track-LT closure interlock can also be split and heat welded to other PVC based jacketing materials creating a wide variety of products to meet unique application needs. D-Track-LT has an operating temperature range of -30 to 105°C.
Description
D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. The D-Track-LT closure interlock can also be split and heat welded to other PVC based jacketing materials creating a wide variety of products to meet unique application needs. D-Track-LT has an operating temperature range of -30 to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Low-Temp, Externally Closed, PVC Cable Management Tubing - D-Track-LT - Zippertubing Co. (The)
Los Angeles, CA, USA
Low-Temp, Externally Closed, PVC Cable Management Tubing
D-Track-LT
Low-Temp, Externally Closed, PVC Cable Management Tubing D-Track-LT
D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. The D-Track-LT closure interlock can also be split and heat welded to other PVC based jacketing materials creating a wide variety of products to meet unique application needs. D-Track-LT has an operating temperature range of -30 to 105°C.

D-Track-LT is a unique, heavy duty PVC extruded tubing that was specifically developed for the European heavy duty Truck and Bus industry. D-Track-LT is the ideal product to replace conventional, split tubing where cable bundles must be protected from the rugged environment faced by constant road use. This fully closed tubing keeps fluid and abrasive debris out of critical electrical circuitry and the patented expansion feature allows for cable growth as design changes occur. Its one piece construction design makes this product practical and economical and extremely easy to close. The D-Track-LT closure interlock can also be split and heat welded to other PVC based jacketing materials creating a wide variety of products to meet unique application needs. D-Track-LT has an operating temperature range of -30 to 105°C.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number D-Track-LT
Product Name Low-Temp, Externally Closed, PVC Cable Management Tubing
Type Plastic; Electrical
Material Poly Vinyl Chloride
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
Open End tubing - TRO-3000-025-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details