Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (FE)

Description
Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of MIL-I-23053/13 flexible Fluoroelastomer heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The outer tubing is a high temperature, rubber-like jacket which is highly fluid resistant and flame retardant. The operational temperature of this composite product is 175ºC, but it can withstand short spikes to 200ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of MIL-I-23053/13 flexible Fluoroelastomer heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The outer tubing is a high temperature, rubber-like jacket which is highly fluid resistant and flame retardant. The operational temperature of this composite product is 175ºC, but it can withstand short spikes to 200ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (FE) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (FE)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (FE)
Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of MIL-I-23053/13 flexible Fluoroelastomer heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The outer tubing is a high temperature, rubber-like jacket which is highly fluid resistant and flame retardant. The operational temperature of this composite product is 175ºC, but it can withstand short spikes to 200ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (FE) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1.0" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of MIL-I-23053/13 flexible Fluoroelastomer heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The outer tubing is a high temperature, rubber-like jacket which is highly fluid resistant and flame retardant. The operational temperature of this composite product is 175ºC, but it can withstand short spikes to 200ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (FE)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Fluoropolymer
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361786 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details