Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (3:1)

Description
Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of 5/8" and less and the 3:1 shrink ratio allows for installation over pre-terminated components and hardware where standard 2:1 ratio tubing cannot be installed. This product makes adding an EMI shield or secondary EMI shielding to wire or cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of 5/8" and less and the 3:1 shrink ratio allows for installation over pre-terminated components and hardware where standard 2:1 ratio tubing cannot be installed. This product makes adding an EMI shield or secondary EMI shielding to wire or cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (3:1) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (3:1)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (3:1)
Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of 5/8" and less and the 3:1 shrink ratio allows for installation over pre-terminated components and hardware where standard 2:1 ratio tubing cannot be installed. This product makes adding an EMI shield or secondary EMI shielding to wire or cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (3:1) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles. It is ideal for cable diameters of 5/8" and less and the 3:1 shrink ratio allows for installation over pre-terminated components and hardware where standard 2:1 ratio tubing cannot be installed. This product makes adding an EMI shield or secondary EMI shielding to wire or cable a snap. The product has an operational temperature range of -55 to 135ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (3:1)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Nylotube® Semi-Rigid & Flexible Grade Tubing - 236 1198 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.236 inch (6.0 mm)
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details