Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (PVDF)

Description
Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of a flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than standard Mil-Spec tubing while still offering outstanding abrasion resistance. The product has an operational temperature range of -55 to 150ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of a flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than standard Mil-Spec tubing while still offering outstanding abrasion resistance. The product has an operational temperature range of -55 to 150ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (PVDF) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (PVDF)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (PVDF)
Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of a flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than standard Mil-Spec tubing while still offering outstanding abrasion resistance. The product has an operational temperature range of -55 to 150ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (PVDF) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 1/2" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. The product is comprised of a flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than standard Mil-Spec tubing while still offering outstanding abrasion resistance. The product has an operational temperature range of -55 to 150ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (PVDF)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Polyvinylidene Fluoride
Color / Clarity Clear
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Silcon® Med-X Medical Grade Platinum-Cured Tubing - 2841482 - NewAge Performance Products | NAPP
Specs
Application Food & Beverage; Medical / Pharmaceutical
Outside Diameter 0.625 inch (15.9 mm)
Inside Diameter 0.375 inch (9.5 mm)
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details