Zippertubing Co. (The) One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (TW)

Description
Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a thin wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications. The product has an operational temperature range of -55 to 121ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.
Description
Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a thin wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications. The product has an operational temperature range of -55 to 121ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Suppliers

Company
Product
Description
Supplier Links
One-Step Shielding and Jacketing Tubing - Shrink-N-Shield® (TW) - Zippertubing Co. (The)
Los Angeles, CA, USA
One-Step Shielding and Jacketing Tubing
Shrink-N-Shield® (TW)
One-Step Shielding and Jacketing Tubing Shrink-N-Shield® (TW)
Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a thin wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications. The product has an operational temperature range of -55 to 121ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Shrink-N-Shield (TW) combines two proven technologies into a single, easy to install product for adding EMI shield protection to wire and cable bundles with diameters of 5/8" and less. Makes adding an EMI shield or secondary EMI shielding to wire and cable a snap. This product is comprised of a thin wall, 2:1 commercial heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The product yields an outer jacket that is thinner than standard 2:1 tubing and is ideal for tight fit or close wire grouping applications. The product has an operational temperature range of -55 to 121ºC. This product is supplied in four foot long sticks and has a length tolerance of +/- ½ inch.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Tubing
Product Number Shrink-N-Shield® (TW)
Product Name One-Step Shielding and Jacketing Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fluoropolymer Tubing - 3000998 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details