Astrodyne Corporation Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed... | |
| Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis... | |
| Chassis mount, optional DIN rail mount | |
| Dual output, high efficiency to 88%, 3000V isolation | |
| For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input... | |
| High density 1U package, active power factor correction | |
| High efficiency, regulated outputs, 3000v isolation, single outputs | |
| Industry standard PCB mount | |
| Low cost AC/DC modules, universal input | |
| Medical grade ultra miniature modules, full safety approvals | |
| Medical ultra miniature modules, chassis mount | |
| Miniature design frame, many applications | |
| Regulated outputs, 4000v isolation, built in emi filter, compact footprint | |
| Single / Dual / Triple Outputs Universal 90 to 264VAC Input 3.3VDC to 24VDC Outputs 4,000VAC Input to Output Isolation PCB and Chassis Mount Packages Full Safety Approvals | |
| Single open PCB switchers with PFC | |
| Single output, high efficiency to 88%, 3000V isolation | |
| Single outputs, active power factor correction, u-channel power supply | |
| Triple output, high efficiency to 88%, 3000V isolation | |
| Ultra compact size, single output, output adjust, LED indicator | |
| Ultra compact size, smallest package to output power size | |
| Ultra miniature design , medically approved module also available | |
| Ultra miniature design , medically approved module | |
| Ultra miniature DIN rail mount, 3000VAC input output isolation | |
| Universal input, remote on/off function | |
| Universal input, single output, full safety certifications |
| << Prev | Next >> |