Astrodyne Corporation Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Product Name Notes
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis...
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input...
Industry standard PCB mount
Medical grade ultra miniature modules, full safety approvals
Power block modules, high efficiency, full safety agency approvals
Single / Dual / Triple Outputs Universal 90 to 264VAC Input 3.3VDC to 24VDC Outputs 4,000VAC Input to Output Isolation PCB and Chassis Mount Packages Full Safety Approvals
Single, dual, and triple outputs
Universal 90 to 264vac input, 3,000vac input to output isolation
Universal 90-264vac input, 3000v isolation, improved emi performance